TVS DIODE 5VWM 12VC SOT23-3
TVS DIODE 5VWM 12VC SOT23-3
TVS DIODE 5VWM 12VC SOT23-3
TRANSIENT VOLTAGE SUPPRESSOR PP
TRANSIENT VOLTAGE SUPPRESSOR PP
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD5V0L2BTQ-7TR-ND | DESD5V0L2BTQ-7 | DESD5V0L2BTQ-7 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Peak Pulse Power | 230 watts | 230 watts | |
| VC | 12 volts | 12 volts |