Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DF
Bridge Rectifiers DF GPP 1A 1000V Rect. Bridge Diode
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 641-1340-5-ND | DF10-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |