25V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
25V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
25V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
TVS DIODE 3.3VWM 25VC SL2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2B5M5SLL3FTR-ND | DF2B5M5SL,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD, No Lead | SL2 |
| Peak Pulse Power | 37 watts | 37 watts |
| VC | 25 volts | 25 volts |