Bridge Rectifier
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SDIP
Win Source Part Number: 1367994-DF04S1
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SDIP
Base Product Number: DF04
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 3 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V
Bridge Rectifiers Bridge Rectifier Product overview: DF04S1 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04S1 can be used for catalog matching and distributor lookup.
Bridge Rectifiers BR SDIP PN 1A 400V
BRIDGE RECT 1PHASE 400V 1A 4SDIP
BRIDGE RECT 1PHASE 400V 1A 4SDIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DF04S1 | DF04S1TR-ND | 1367994-DF04S1 | 299-DF04S1 | DF04S1 | DF04S1 | DF04S1 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Package | PDIP-4 GW | 4-SMD, Gull Wing | Reel | SDIP-4L | |||
| Life Cycle Stage | Obsolete | Declining | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Bridge |