27.3V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount USC
27.3V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount USC
27.3V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount USC
TVS DIODE 21VWM 27.3VC USC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2S23P2FUH3FCT-ND | DF2S23P2FU,H3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | USC |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 27.3 volts | 27.3 volts |