Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
BRIDGE RECT 1PHASE 1KV 1.5A DF-S Product overview: DF1510S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510S-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014134-DF1510S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Family Name: DF1510S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Alternative Parts (Cross-Reference): DF1510S-T3; DF1510S-G; DF1510S;
Introduction Date: May 30, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 1000V 1.5A
BRIDGE RECT 1PHASE 1KV 1.5A DF-S
50A 1.1V@1.5A 1.5A 1kV DF-S Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 1KV 1.5A DF-S
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DF1510SDICT-ND | 299-DF1510S-T | 014134-DF1510S-T | DF1510S-T | DF1510S-T | DF1510S-T | DF1510S-T |
| Product Name | Bridge Rectifiers | 1KV 1.5A Diode and Rectifier | Bridge Rectifiers - DF1510S-T | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | DFS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Single Phase |