Vishay Precision Group Bridge Rectifiers DF005M-E3/45

Description
Bridge Rectifier Single Phase Standard 50V Through Hole DFM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Through Hole DFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF005M-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF005M-E3/45GI-ND
Bridge Rectifiers DF005M-E3/45GI-ND
Bridge Rectifier Single Phase Standard 50V Through Hole DFM

Bridge Rectifier Single Phase Standard 50V Through Hole DFM

Buy Now Datasheet
Bridge Rectifiers - DF005M-E3/45 - 868353-DF005M-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF005M-E3/45
868353-DF005M-E3/45
Bridge Rectifiers - DF005M-E3/45 868353-DF005M-E3/45
Manufacturer: Vishay Win Source Part Number: 868353-DF005M-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 50 V Through Hole DFM Package: 4-EDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: DF005 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF005ME345, DF005M-E3/45GI, DF005M-E3/45-ND

Manufacturer: Vishay
Win Source Part Number: 868353-DF005M-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Through Hole DFM
Package: 4-EDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: DF005
Categories: Discrete Semiconductor Products
Case / Package: DFM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF005ME345, DF005M-E3/45GI, DF005M-E3/45-ND

Buy Now Datasheet
50V 1A Diode and Rectifier - 299-DF005M-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
299-DF005M-E3/45
50V 1A Diode and Rectifier 299-DF005M-E3/45
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFM Tube Product overview: DF005M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005M-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFM Tube Product overview: DF005M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005M-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF005M-E3/45
Bridge Rectifiers DF005M-E3/45
Bridge Rectifiers 1.0 Amp 50 Volt

Bridge Rectifiers 1.0 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF005M-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF005M-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF005M-E3/45
BRIDGE RECT 1PHASE 50V 1A DFM

BRIDGE RECT 1PHASE 50V 1A DFM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number DF005M-E3/45GI-ND 868353-DF005M-E3/45 299-DF005M-E3/45 DF005M-E3/45 DF005M-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - DF005M-E3/45 50V 1A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.300"", 7.62mm)" Rail/Tube DFM
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Bridge Rectifier Single Phase Standard 50 V Through Hole DFM
Unlock Full Specs
to access all available technical data