DIODES Incorporated TVS Diodes DESD34VS2SO-7

Description
57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DESD34VS2SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD34VS2SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD34VS2SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - DESD34VS2SO-7 - 868340-DESD34VS2SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD34VS2SO-7
868340-DESD34VS2SO-7
TVS - TVS - Diodes - DESD34VS2SO-7 868340-DESD34VS2SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868340-DESD34VS2SO-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DESD34 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DESD34VS2SO-7DICT, DESD34VS2SO-7DITR, DESD34VS2SO-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868340-DESD34VS2SO-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DESD34
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DESD34VS2SO-7DICT, DESD34VS2SO-7DITR, DESD34VS2SO-7DIDKR

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-DESD34VS2SO-7
SOT23 TVS Protection Diode 144-DESD34VS2SO-7
TVS DIODE 34VWM 57VC SOT23 Product overview: DESD34VS2SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD34VS2SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 34VWM 57VC SOT23 Product overview: DESD34VS2SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD34VS2SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD34VS2SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD34VS2SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD34VS2SO-7
TVS DIODE 34VWM 57VC SOT23

TVS DIODE 34VWM 57VC SOT23

Supplier's Site
TVS Diodes DESD34VS2SO-7
TVS DIODE 34VWM 57VC SOT23

TVS DIODE 34VWM 57VC SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DESD34VS2SO-7DIDKR-ND 868340-DESD34VS2SO-7 144-DESD34VS2SO-7 DESD34VS2SO-7 DESD34VS2SO-7
Product Name TVS Diodes TVS - TVS - Diodes - DESD34VS2SO-7 SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 57 volts 57 volts 57 volts
VBR 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data