DIODES Incorporated TVS Diodes DESDALC5LP-7B

Description
16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DESDALC5LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - DESDALC5LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - DESDALC5LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS - TVS - Diodes - DESDALC5LP-7B - 802019-DESDALC5LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESDALC5LP-7B
802019-DESDALC5LP-7B
TVS - TVS - Diodes - DESDALC5LP-7B 802019-DESDALC5LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 802019-DESDALC5LP-7B Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3V Voltage - Breakdown (Min): 5.8V Current - Peak Pulse (10/1000μs): 9A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 16.7V Capacitance at Frequency: 26pF at 1MHz Part Number Series: DESDALC5

Manufacturer: Diodes Incorporated
Win Source Part Number: 802019-DESDALC5LP-7B
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V
Voltage - Breakdown (Min): 5.8V
Current - Peak Pulse (10/1000μs): 9A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0402
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 16.7V
Capacitance at Frequency: 26pF at 1MHz
Part Number Series: DESDALC5

Buy Now
TVS Protection Diode - 144-DESDALC5LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESDALC5LP-7B
TVS Protection Diode 144-DESDALC5LP-7B
TVS DIODE 3VWM 16.7VC DFN1006-2 Product overview: DESDALC5LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESDALC5LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 3VWM 16.7VC DFN1006-2 Product overview: DESDALC5LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESDALC5LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESDALC5LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESDALC5LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESDALC5LP-7B
TVS DIODE 3VWM 16.7VC DFN1006-2

TVS DIODE 3VWM 16.7VC DFN1006-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DESDALC5LP-7BDIDKR-ND 802019-DESDALC5LP-7B 144-DESDALC5LP-7B DESDALC5LP-7B
Product Name TVS Diodes TVS - TVS - Diodes - DESDALC5LP-7B TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) X1-DFN1006-2
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 16.7 volts 16.7 volts 16.7 volts
VBR 5.8 volts 5.8 volts 5.8 volts
Unlock Full Specs
to access all available technical data