Toshiba Electronics (UK) Ltd TVS Diodes DF2B7M2SL,L3F

Description
20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
Request a Quote Datasheet
Description
20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DF2B7M2SLL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B7M2SLL3FCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B7M2SLL3FTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS - TVS - Diodes - DF2B7M2SL,L3F - 1032927-DF2B7M2SL,L3F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF2B7M2SL,L3F
1032927-DF2B7M2SL,L3F
TVS - TVS - Diodes - DF2B7M2SL,L3F 1032927-DF2B7M2SL,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1032927-DF2B7M2SL,L3 F Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 0.2pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: SL2 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 40W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1032927-DF2B7M2SL,L3F
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.2pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: SL2
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-DF2B7M2SL,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B7M2SL,L3F
TVS Protection Diode 144-DF2B7M2SL,L3F
TVS DIODE 5VWM 20VC SL2 Product overview: DF2B7M2SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7M2SL,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 20VC SL2 Product overview: DF2B7M2SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7M2SL,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2B7M2SL,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2B7M2SL,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2B7M2SL,L3F
TVS DIODE 5VWM 20VC SL2

TVS DIODE 5VWM 20VC SL2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DF2B7M2SLL3FDKR-ND 1032927-DF2B7M2SL,L3F 144-DF2B7M2SL,L3F DF2B7M2SL,L3F
Product Name TVS Diodes TVS - TVS - Diodes - DF2B7M2SL,L3F TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-SMD, No Lead SL2 Tape & Reel (TR) SL2
Peak Pulse Power 40 watts 40 watts 40 watts
VC 20 volts 20 volts 20 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data