TVS DIODE 5.5VWM 23.7VC USC Product overview: DF2S6P2FU,H3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S6P2FU,H3F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1231029-DF2S6P2FU,H3
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 5.6V
Voltage - Clamping (Max) @ Ipp: 23.7V
Power - Peak Pulse: 1900W (1.9kW)
Power Line Protection: No
Capacitance @ Frequency: 600pF @ 1MHz
Current - Peak Pulse (10/1000µs): 80A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: USC
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DF2S6P2FUH3F;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: DF2S6P2FUH3FCT,DF2S6
Base Product Number: DF2S6
23.7V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount USC
23.7V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount USC
23.7V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount USC
TVS DIODE 5.5VWM 23.7VC USC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DF2S6P2FU,H3F | 1231029-DF2S6P2FU,H3F | DF2S6P2FUH3FTR-ND | DF2S6P2FU,H3F |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | USC |
| Peak Pulse Power | 1900 watts | 1900 watts | 1900 watts | 1900 watts |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |