DIODES Incorporated TVS Diodes DESD3V3E1BL-7B

Description
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-DESD3V3E1BL-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-DESD3V3E1BL-7BCT-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-DESD3V3E1BL-7BTR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 500W Applications: Motor Control Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Motor Control
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
TVS Protection Diode - 144-DESD3V3E1BL-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD3V3E1BL-7B
TVS Protection Diode 144-DESD3V3E1BL-7B
TVS DIODE 3.3VWM 7VC DFN1006-2 Product overview: DESD3V3E1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD3V3E1BL-7B can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 7VC DFN1006-2 Product overview: DESD3V3E1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD3V3E1BL-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD3V3E1BL-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD3V3E1BL-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD3V3E1BL-7B
TVS DIODE 3.3VWM 7VC DFN1006-2

TVS DIODE 3.3VWM 7VC DFN1006-2

Supplier's Site
TVS Diodes DESD3V3E1BL-7B
TVS DIODE 3.3VWM 7VC DFN1006-2

TVS DIODE 3.3VWM 7VC DFN1006-2

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DESD3V3E1BL-7B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DESD3V3E1BL-7B
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DESD3V3E1BL-7B
5A@8/20us 35W 7V 3.8V 3.3V X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@8/20us 35W 7V 3.8V 3.3V X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-DESD3V3E1BL-7BDKR-ND 144-DESD3V3E1BL-7B DESD3V3E1BL-7B DESD3V3E1BL-7B DESD3V3E1BL-7B
Product Name TVS Diodes Connectors,Interconnects TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package 0402 (1006 Metric) 8-SMD, No Lead Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric)
Peak Pulse Power 35 watts 500 watts 35 watts 35 watts 35 watts 35 watts
VC 7 volts 7 volts 7 volts 7 volts
VBR 3.8 volts 50.4 volts 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data