Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Manufacturer: Comchip Technology
Win Source Part Number: 1167121-DF210ST-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 1KV 2A DFS Product overview: DF210ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF210ST-G can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 2A DFS
Bridge Rectifiers VR=1000V IAV=2.0A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-1998-2-ND | 1167121-DF210ST-G | 299-DF210ST-G | DF210ST-G | DF210ST-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF210ST-G | 1KV 2A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | DFS-4 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |