Good-Ark Semiconductor General Purpose Bridge Rectifiers DF01

Description
Bridge Rectifier, General Purpose, 1A, 100V, DF
Request a Quote Datasheet
Description
Bridge Rectifier, General Purpose, 1A, 100V, DF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Bridge Rectifiers - 1602-DF01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Bridge Rectifiers
1602-DF01
General Purpose Bridge Rectifiers 1602-DF01
Bridge Rectifier, General Purpose, 1A, 100V, DF

Bridge Rectifier, General Purpose, 1A, 100V, DF

Supplier's Site Datasheet
Bridge Rectifiers - 4786-DF01-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
4786-DF01-ND
Bridge Rectifiers 4786-DF01-ND
BRIDGE RECT 1PHASE 100V 1A 4-DF

BRIDGE RECT 1PHASE 100V 1A 4-DF

Buy Now Datasheet
Diode and Rectifier - 299-DF01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DF01
Diode and Rectifier 299-DF01
BRIDGE RECTIFIER, GENERAL PURPOS Product overview: DF01 from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01 can be used for catalog matching and distributor lookup.

BRIDGE RECTIFIER, GENERAL PURPOS Product overview: DF01 from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Rectifiers Rectifiers
Product Number 1602-DF01 4786-DF01-ND 299-DF01
Product Name General Purpose Bridge Rectifiers Bridge Rectifiers Diode and Rectifier
Package DF "4-EDIP (0.321"", 8.15mm)" Tube
VRRM 100 volts
IF 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 300 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details