Zener Diode 5.6V 300mW ±3% Surface Mount SOT-23-3
DIODE ZENER 5.6V 300MW SOT23
Zener Diodes 300mW Power DIS 300MW 5.6V 0.9V Vf
DIODE ZENER 5.6V 300MW SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZX5V6B-13DI-ND | DDZX5V6B-13 | DDZX5V6B-13 | DDZX5V6B-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 |