Manufacturer: Diodes Incorporated
Win Source Part Number: 014117-DF01S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Voltage - Peak Reverse (Max): 100V
Family Name: DF01S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Alternative Parts (Cross-Reference): DF01S; DF01S;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 100V 1A DF-S Product overview: DF01S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01S-T can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
BRIDGE RECT 1PHASE 100V 1A DF-S
BRIDGE RECT 1PHASE 100V 1A DF-S
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 014117-DF01S-T | 299-DF01S-T | DF01S-TDITR-ND | DF01S-T | DF01S-T | DF01S-T |
| Product Name | Bridge Rectifiers - DF01S-T | 100V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | 0.0100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |