DIODES Incorporated Diodes - Zener - Single - DDZX7V5C-7 DDZX7V5C-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000607-DDZX7V5C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000607-DDZX7V5C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZX7V5C-7 - 000607-DDZX7V5C-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZX7V5C-7
000607-DDZX7V5C-7
Diodes - Zener - Single - DDZX7V5C-7 000607-DDZX7V5C-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000607-DDZX7V5C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000607-DDZX7V5C-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - DDZX7V5CDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX7V5CDITR-ND
Single Zener Diodes DDZX7V5CDITR-ND
Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX7V5CDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX7V5CDIDKR-ND
Single Zener Diodes DDZX7V5CDIDKR-ND
Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX7V5CDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX7V5CDICT-ND
Single Zener Diodes DDZX7V5CDICT-ND
Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
7.5V 300MW SOT23 Zener Diode
287-DDZX7V5C-7
7.5V 300MW SOT23 Zener Diode 287-DDZX7V5C-7
DIODE ZENER 7.5V 300MW SOT23-3 Product overview: DDZX7V5C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX7V5C-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 300MW SOT23-3 Product overview: DDZX7V5C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX7V5C-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZX7V5C-7
Zener Diodes DDZX7V5C-7
Zener Diodes 300MW 7.5V LF

Zener Diodes 300MW 7.5V LF

Buy Now Datasheet
Single Zener Diodes - DDZX7V5C-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZX7V5C-7
Single Zener Diodes DDZX7V5C-7
DIODE ZENER 7.5V 300MW SOT23-3

DIODE ZENER 7.5V 300MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZX7V5C-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZX7V5C-7
Discrete Semiconductor Products - Diodes - Zener DDZX7V5C-7
DIODE ZENER 7.5V 300MW SOT23-3

DIODE ZENER 7.5V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 000607-DDZX7V5C-7 DDZX7V5CDITR-ND 287-DDZX7V5C-7 DDZX7V5C-7 DDZX7V5C-7 DDZX7V5C-7
Product Name Diodes - Zener - Single - DDZX7V5C-7 Single Zener Diodes 7.5V 300MW SOT23 Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
VZ 7.5 volts 7.48 volts 7.5 volts 7.5 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data