Manufacturer: Comchip Technology
Win Source Part Number: 801866-DF206S-G
Packaging: Tube
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Supplier Device Package: DFS
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SMD, Gull Wing
Voltage - Peak Reverse (Maximum): 600V
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 10μA at 600V
Part Number Series: DF206
BRIDGE RECT 1PHASE 600V 2A DFS Product overview: DF206S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF206S-G can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 2A DFS
BRIDGE RECT 1PHASE 600V 2A DFS
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Bridge Rectifiers DFS GPP 2A 600V Rect. Bridge Diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 801866-DF206S-G | 299-DF206S-G | 641-DF206S-GDKR-ND | DF206S-G |
| Product Name | Bridge Rectifiers - DF206S-G | 600V 2A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | |||
| IR | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |