Toshiba Electronics (UK) Ltd TVS Protection Diode DF2B5SL,L3F

Description
TVS DIODE 3.3VWM 11.5VC SL2 Product overview: DF2B5SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B5SL,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 11.5VC SL2 Product overview: DF2B5SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B5SL,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-DF2B5SL,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B5SL,L3F
TVS Protection Diode 144-DF2B5SL,L3F
TVS DIODE 3.3VWM 11.5VC SL2 Product overview: DF2B5SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B5SL,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 11.5VC SL2 Product overview: DF2B5SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B5SL,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF2B5SLL3FCT-ND - DigiKey
Thief River Falls, MN, United States
11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B5SLL3FTR-ND - DigiKey
Thief River Falls, MN, United States
11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B5SLL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 958500-DF2B5SL,L3F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958500-DF2B5SL,L3F
Circuit Protection - TVS - Diodes 958500-DF2B5SL,L3F
Win Source Part Number: 958500-DF2B5SL,L3F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.6V Voltage - Clamping (Max) @ Ipp: 11.5V (Typ) Power - Peak Pulse: 77W Power Line Protection: No Capacitance @ Frequency: 7.2pF @ 1MHz Current - Peak Pulse (10/1000µs): 5.5A (8/20µs) Package / Case: 2-SMD, No Lead Supplier Device Package: SL2 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: DF2B5SLL3FTR,DF2B5SL ,L3F(B,DF2B5SLL3FCT, DF2B5SLL3FDKR Base Product Number: DF2B5

Win Source Part Number: 958500-DF2B5SL,L3F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.6V
Voltage - Clamping (Max) @ Ipp: 11.5V (Typ)
Power - Peak Pulse: 77W
Power Line Protection: No
Capacitance @ Frequency: 7.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5.5A (8/20µs)
Package / Case: 2-SMD, No Lead
Supplier Device Package: SL2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: DF2B5SLL3FTR,DF2B5SL,L3F(B,DF2B5SLL3FCT,DF2B5SLL3FDKR
Base Product Number: DF2B5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2B5SL,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2B5SL,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2B5SL,L3F
TVS DIODE 3.3VWM 11.5VC SL2

TVS DIODE 3.3VWM 11.5VC SL2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DF2B5SL,L3F DF2B5SLL3FCT-ND 958500-DF2B5SL,L3F DF2B5SL,L3F
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 2-SMD, No Lead 2-SMD, No Lead SL2
Peak Pulse Power 77 watts 77 watts 77 watts 77 watts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data