Vishay Precision Group 1KV 1A Diode and Rectifier DF10M-E3/45

Description
Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFM Tube Product overview: DF10M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10M-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFM Tube Product overview: DF10M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10M-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 299-DF10M-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-DF10M-E3/45
1KV 1A Diode and Rectifier 299-DF10M-E3/45
Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFM Tube Product overview: DF10M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10M-E3/45 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFM Tube Product overview: DF10M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10M-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF10M-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF10M-E3/45GI-ND
Bridge Rectifiers DF10M-E3/45GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole DFM

Bridge Rectifier Single Phase Standard 1kV Through Hole DFM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 971691-DF10M-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
971691-DF10M-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 971691-DF10M-E3/45
Win Source Part Number: 971691-DF10M-E3/45 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: DF10M-E3/45-ND,DF10M -E3/45GI,DF10ME345 Base Product Number: DF10

Win Source Part Number: 971691-DF10M-E3/45
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-EDIP (0.300", 7.62mm)
Supplier Device Package: DFM
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: DF10M-E3/45-ND,DF10M-E3/45GI,DF10ME345
Base Product Number: DF10

Buy Now Datasheet
Rectifier, Miniature Glass Passivated Single-Phase; 1000 V; 1; PCB Mount - 70217352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Miniature Glass Passivated Single-Phase; 1000 V; 1; PCB Mount
70217352
Rectifier, Miniature Glass Passivated Single-Phase; 1000 V; 1; PCB Mount 70217352
Features: UL Recognition File Number E54214 Ideal for Printed Circuit Boards Applicable for Automotive Insertion High Surge Current Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in ac-to-dc bridge full wave rectification for SMPS, lighting ballaster, adapter, battery charger, home appliances, office equipment and telecommunication applications

Features:

  • UL Recognition File Number E54214
  • Ideal for Printed Circuit Boards
  • Applicable for Automotive Insertion
  • High Surge Current Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    General-purpose use in ac-to-dc bridge full wave rectification for SMPS, lighting ballaster, adapter, battery charger, home appliances, office equipment and telecommunication applications
Supplier's Site
Bridge Rectifiers - DF10M-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF10M-E3/45
Bridge Rectifiers DF10M-E3/45
BRIDGE RECT 1PHASE 1KV 1A DFM

BRIDGE RECT 1PHASE 1KV 1A DFM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF10M-E3/45
Bridge Rectifiers DF10M-E3/45
Bridge Rectifiers 1.0 Amp 1000 Volt

Bridge Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF10M-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF10M-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF10M-E3/45
BRIDGE RECT 1PHASE 1KV 1A DFM

BRIDGE RECT 1PHASE 1KV 1A DFM

Supplier's Site
Zener Diode Sod523-E3-G Rohs Compliant Vishay - 81AC7952 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod523-E3-G Rohs Compliant Vishay
81AC7952
Zener Diode Sod523-E3-G Rohs Compliant Vishay 81AC7952
ZENER DIODE SOD523-E3-G ROHS COMPLIANT: YES

ZENER DIODE SOD523-E3-G ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Zener Diodes
Product Number 299-DF10M-E3/45 DF10M-E3/45GI-ND 971691-DF10M-E3/45 70217352 DF10M-E3/45 DF10M-E3/45 DF10M-E3/45 81AC7952
Product Name 1KV 1A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Rectifier, Miniature Glass Passivated Single-Phase; 1000 V; 1; PCB Mount Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Zener Diode Sod523-E3-G Rohs Compliant Vishay
Package Rail/Tube "4-EDIP (0.300"", 7.62mm)" DFM DFM
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -50 to ? C (-58 to ? F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge
Unlock Full Specs
to access all available technical data