Vishay Precision Group Bridge Rectifiers DF02S-E3/45

Description
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF02S-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02S-E3/45GI-ND
Bridge Rectifiers DF02S-E3/45GI-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
SMD 1A 200V Diode and Rectifier - 299-DF02S-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 200V Diode and Rectifier
299-DF02S-E3/45
SMD 1A 200V Diode and Rectifier 299-DF02S-E3/45
1A 200V Bridge Rectifier Diode, SMD Product overview: DF02S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02S-E3/45 can be used for catalog matching and distributor lookup.

1A 200V Bridge Rectifier Diode, SMD Product overview: DF02S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02S-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF02S-E3/45 - 916888-DF02S-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF02S-E3/45
916888-DF02S-E3/45
Bridge Rectifiers - DF02S-E3/45 916888-DF02S-E3/45
Manufacturer: Vishay Win Source Part Number: 916888-DF02S-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount DFS Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: DF02 Categories: Discrete Semiconductor Products Case / Package: DFS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF02S-E3\\45GI-ND, DF02SE345, DF02S-E3/45GI, DF02S-E3\\45, DF02S-E3\\45GI

Manufacturer: Vishay
Win Source Part Number: 916888-DF02S-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount DFS
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: DF02
Categories: Discrete Semiconductor Products
Case / Package: DFS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF02S-E3\\45GI-ND, DF02SE345, DF02S-E3/45GI, DF02S-E3\\45, DF02S-E3\\45GI

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF02S-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF02S-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF02S-E3/45
BRIDGE RECT 1PHASE 200V 1A DFS

BRIDGE RECT 1PHASE 200V 1A DFS

Supplier's Site
Bridge Rectifiers - DF02S-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF02S-E3/45
Bridge Rectifiers DF02S-E3/45
BRIDGE RECT 1PHASE 200V 1A DFS

BRIDGE RECT 1PHASE 200V 1A DFS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF02S-E3/45
Bridge Rectifiers DF02S-E3/45
Bridge Rectifiers 1.0 Amp 200 Volt

Bridge Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number DF02S-E3/45GI-ND 299-DF02S-E3/45 916888-DF02S-E3/45 DF02S-E3/45 DF02S-E3/45 DF02S-E3/45
Product Name Bridge Rectifiers SMD 1A 200V Diode and Rectifier Bridge Rectifiers - DF02S-E3/45 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Rail/Tube DFS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data