TVS DIODE 5.5VWM 15VC SL2 Product overview: DF2S6M4SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S6M4SL,L3F can be used for catalog matching and distributor lookup.
15V Clamp 2A Ipp Tvs Diode Surface Mount SL2
15V Clamp 2A Ipp Tvs Diode Surface Mount SL2
15V Clamp 2A Ipp Tvs Diode Surface Mount SL2
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 868486-DF2S6M4SL,L3F
Operating Temperature Range: 150°C (TJ)
Features: 15V Clamp 2A Ipp Tvs Diode Surface Mount SL2
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: DF2S6
Categories: Circuit Protection
Case / Package: SL2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF2S6M4SL,L3F(B, DF2S6M4SL,L3F(T, DF2S6M4SLL3FTR, DF2S6M4SLL3FDKR, DF2S6M4SLL3F, DF2S6M4SLL3FCT
TVS DIODE 5.5VWM 15VC SL2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DF2S6M4SL,L3F | DF2S6M4SLL3FDKR-ND | 868486-DF2S6M4SL,L3F | DF2S6M4SL,L3F |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - DF2S6M4SL,L3F | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 2-SMD, No Lead | SL2 | SL2 |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |