DIODES Incorporated TVS Protection Diode DESD5V0U1BL-7B

Description
TVS DIODE 5VWM 7.2VC DFN1006-2 Product overview: DESD5V0U1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0U1BL-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 7.2VC DFN1006-2 Product overview: DESD5V0U1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0U1BL-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-DESD5V0U1BL-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD5V0U1BL-7B
TVS Protection Diode 144-DESD5V0U1BL-7B
TVS DIODE 5VWM 7.2VC DFN1006-2 Product overview: DESD5V0U1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0U1BL-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 7.2VC DFN1006-2 Product overview: DESD5V0U1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0U1BL-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-DESD5V0U1BL-7BTR-ND - DigiKey
Thief River Falls, MN, United States
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-DESD5V0U1BL-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-DESD5V0U1BL-7BCT-ND - DigiKey
Thief River Falls, MN, United States
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS - TVS - Diodes - DESD5V0U1BL-7B - 868349-DESD5V0U1BL-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD5V0U1BL-7B
868349-DESD5V0U1BL-7B
TVS - TVS - Diodes - DESD5V0U1BL-7B 868349-DESD5V0U1BL-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 868349-DESD5V0U1BL-7 B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DESD5 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DESD5V0U1BL-7B-ND, 31-DESD5V0U1BL-7BCT, 31-DESD5V0U1BL-7BTR, 31-DESD5V0U1BL-7BDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868349-DESD5V0U1BL-7B
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DESD5
Categories: Circuit Protection
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DESD5V0U1BL-7B-ND, 31-DESD5V0U1BL-7BCT, 31-DESD5V0U1BL-7BTR, 31-DESD5V0U1BL-7BDKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD5V0U1BL-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD5V0U1BL-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD5V0U1BL-7B
TVS DIODE 5VWM 7.2VC DFN1006-2

TVS DIODE 5VWM 7.2VC DFN1006-2

Supplier's Site
TVS Diodes DESD5V0U1BL-7B
TVS DIODE 5VWM 7.2VC DFN1006-2

TVS DIODE 5VWM 7.2VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DESD5V0U1BL-7B 31-DESD5V0U1BL-7BTR-ND 868349-DESD5V0U1BL-7B DESD5V0U1BL-7B DESD5V0U1BL-7B
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - DESD5V0U1BL-7B Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2 X1-DFN1006-2 0402 (1006 Metric)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data