Bridge Rectifier Single Phase Standard 600V Surface Mount DF-S
Manufacturer: Diodes Incorporated
Win Source Part Number: 1167105-DF1506S
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1P 600V 1.5A DF-S
BRIDGE RECT 1P 600V 1.5A DF-S
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | DF1506S-ND | 1167105-DF1506S | DF1506S | DF1506S | DF1506S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF1506S | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | DFS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |