Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFS Tube Product overview: DF01S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01S-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 772550-DF01S-E3/45
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Family Name: DF01S
Categories: Discrete Semiconductor Products
Manufacturer Package: DFS
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Alternative Parts (Cross-Reference): DF01S; DF01; EDF1BS; HDBS102G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS
BRIDGE RECT 1PHASE 100V 1A DFS
Bridge Rectifiers 1.0 Amp 100 Volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-DF01S-E3/45 | 772550-DF01S-E3/45 | DF01S-E3/45GI-ND | DF01S-E3/45 | DF01S-E3/45 |
| Product Name | 100V 1A Diode and Rectifier | Bridge Rectifiers - DF01S-E3/45 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Rail/Tube | 4-SMD, Gull Wing | DFS | ||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |