Bridge Rectifier Single Phase Standard 50V Through Hole DFM
Win Source Part Number: 974150-DF15005M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: Through Hole
Package / Case: 4-EDIP (0.300", 7.62mm)
Supplier Device Package: DFM
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: DF15005M-ND,DF15005M
Base Product Number: DF15005
Product Status: Obsolete
BRIDGE RECT 1PHASE 50V 1.5A DFM
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | DF15005MDI-ND | 974150-DF15005M | DF15005M |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | "4-EDIP (0.300"", 7.62mm)" | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Single Phase |