Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
DIOE MODULE 1600V 20A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4076-DF20CA160-ND | DF20CA160 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |