DIODES Incorporated Bridge Rectifiers DF1510M

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole DFM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole DFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF1510M-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1510M-ND
Bridge Rectifiers DF1510M-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole DFM

Bridge Rectifier Single Phase Standard 1kV Through Hole DFM

Buy Now Datasheet
Bridge Rectifiers - DF1510M - 1167108-DF1510M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF1510M
1167108-DF1510M
Bridge Rectifiers - DF1510M 1167108-DF1510M
Manufacturer: Diodes Incorporated Win Source Part Number: 1167108-DF1510M Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1167108-DF1510M
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF1510M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF1510M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF1510M
BRIDGE RECT 1PHASE 1KV 1.5A DFM

BRIDGE RECT 1PHASE 1KV 1.5A DFM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number DF1510M-ND 1167108-DF1510M DF1510M
Product Name Bridge Rectifiers Bridge Rectifiers - DF1510M Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details