TVS DIODE 24VWM 50VC SOD323 Product overview: DESD1LIN2WSQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD1LIN2WSQ-7 can be used for catalog matching and distributor lookup.
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1167055-DESD1LIN2WSQ
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 50VC SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DESD1LIN2WSQ-7 | DESD1LIN2WSQ-7DICT-ND | 1167055-DESD1LIN2WSQ-7 | DESD1LIN2WSQ-7 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - DESD1LIN2WSQ-7 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 160 watts | 160 watts | 160 watts |