TVS DIODE 3.3VWM 7V X2DSN06032
TVS DIODE 3.3VWM 7V X2DSN06032
TVS DIODE 3.3VWM 7V X2DSN06032
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD3V3XA1BCSF-7DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 27.5 watts |
| VC | 7 volts |