DIODES Incorporated Bridge Rectifiers DF1502M

Description
Bridge Rectifier Single Phase Standard 200V Through Hole DFM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole DFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF1502M-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1502M-ND
Bridge Rectifiers DF1502M-ND
Bridge Rectifier Single Phase Standard 200V Through Hole DFM

Bridge Rectifier Single Phase Standard 200V Through Hole DFM

Buy Now Datasheet
Bridge Rectifiers - DF1502M - 772570-DF1502M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF1502M
772570-DF1502M
Bridge Rectifiers - DF1502M 772570-DF1502M
Manufacturer: Diodes Incorporated Win Source Part Number: 772570-DF1502M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: 4-EDIP (0.300", 7.62mm) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Current - Reverse Leakage @ Vr: 10μA @ 100V Part Status: Obsolete(EOL) Family Name: DF1502M Categories: Discrete Semiconductor Products Manufacturer Package: DFM Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A Alternative Parts (Cross-Reference): DF152; DB153-BP; DF152-G; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 772570-DF1502M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: 4-EDIP (0.300", 7.62mm)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Part Status: Obsolete(EOL)
Family Name: DF1502M
Categories: Discrete Semiconductor Products
Manufacturer Package: DFM
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
Alternative Parts (Cross-Reference): DF152; DB153-BP; DF152-G;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF1502M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF1502M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF1502M
BRIDGE RECT 1PHASE 200V 1.5A DFM

BRIDGE RECT 1PHASE 200V 1.5A DFM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number DF1502M-ND 772570-DF1502M DF1502M
Product Name Bridge Rectifiers Bridge Rectifiers - DF1502M Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.300"", 7.62mm)"
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219492 - RS Components, Ltd.
Specs
Package Do-214ac (sma)
RoHS Compliant RoHS
trr 3000 ns
View Details
Rectifier Diode - HR3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
High-speed switching diode - BAS32L,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
9 suppliers
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers