Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DIP
1.5A Bridge Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1032854-DF10M
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 5k pcs
BRIDGE RECT 1PHASE 1KV 1.5A 4DIP
BRIDGE RECT 1PHASE 1KV 1.5A 4DIP
Bridge Rectifiers 1.5A Bridge
| DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DF10M-ND | DF10M | 1032854-DF10M | DF10M | DF10M | DF10M |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF10M | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | "4-EDIP (0.300"", 7.62mm)" | PDIP-4 | PDIP-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed |