Bridge Rectifiers 1.5A Bridge Product overview: DF10S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S can be used for catalog matching and distributor lookup.
1.5A Bridge Rectifier
1.5A Bridge Rectifier
Diode Rectifier Bridge 1KV 1.5A SDIP4
Diode Rectifier Bridge 1KV 1.5A SDIP4
Diode Rectifier Bridge 1KV 1.5A SDIP4
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
BRIDGE RECT 1P 1KV 1.5A 4SDIP
BRIDGE RECT 1P 1KV 1.5A 4SDIP
Bridge Rectifiers 1.5A Bridge
50A 1.1V@1A 1.5A 1kV SDIP-4 Bridge Rectifiers ROHS
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-DF10S | DF10S | 7613363 | 7613363P | DF10STR-ND | DF10S | DF10S | DF10S | DF10S |
| Product Name | 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers | |
| Package | Reel | PDIP-4 GW | Sdip | SDIP | 4-SMD, Gull Wing | SDIP-4 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Declining | |||||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |