Bridge Rectifier Single Phase Standard 200V Through Hole DFM
Manufacturer: Vishay
Win Source Part Number: 868355-DF02M-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 200 V Through Hole DFM
Package: 4-EDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: DF02
Categories: Discrete Semiconductor Products
Case / Package: DFM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF02ME345, DF02M-E3/45GI, DF02M-E3/45-ND
Bridge Rectifier Single 200V 1A DFM4
Bridge Rectifier Single 200V 1A DFM4
Bridge Rectifiers 1.0 Amp 200 Volt
BRIDGE RECT 1PHASE 200V 1A DFM
BRIDGE RECT 1PHASE 200V 1A DFM
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | DF02M-E3/45GI-ND | 868355-DF02M-E3/45 | 6294914 | DF02M-E3/45 | DF02M-E3/45 | DF02M-E3/45 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF02M-E3/45 | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | "4-EDIP (0.300"", 7.62mm)" | Df-m | DFM | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Bridge Rectifier Single Phase Standard 200 V Through Hole DFM |