onsemi Bridge Rectifiers - DF005S1 DF005S1

Description
Bridge Rectifier
Request a Quote Datasheet
Description
Bridge Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DF005S1 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier

Bridge Rectifier

Supplier's Site Datasheet
 - DF005S1 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier

Bridge Rectifier

Supplier's Site Datasheet
Bridge Rectifiers - DF005S1 - 916885-DF005S1 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF005S1
916885-DF005S1
Bridge Rectifiers - DF005S1 916885-DF005S1
Manufacturer: ON Semiconductor Win Source Part Number: 916885-DF005S1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 50 V Surface Mount 4-SDIP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: DF005 Categories: Discrete Semiconductor Products Case / Package: 4-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF005S1CT, DF005S1TR, DF005S1DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 916885-DF005S1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Surface Mount 4-SDIP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DF005
Categories: Discrete Semiconductor Products
Case / Package: 4-SDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF005S1CT, DF005S1TR, DF005S1DKR

Buy Now Datasheet
Diode and Rectifier - 299-DF005S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DF005S1
Diode and Rectifier 299-DF005S1
Bridge Rectifier, 1500-REEL Product overview: DF005S1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S1 can be used for catalog matching and distributor lookup.

Bridge Rectifier, 1500-REEL Product overview: DF005S1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF005S1TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF005S1TR-ND
Bridge Rectifiers DF005S1TR-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP

Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP

Buy Now Datasheet
Bridge Rectifiers - DF005S1CT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF005S1CT-ND
Bridge Rectifiers DF005S1CT-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP

Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF005S1
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF005S1
BRIDGE RECTIFIER DIODE

BRIDGE RECTIFIER DIODE

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF005S1
Bridge Rectifiers DF005S1
Bridge Rectifiers BR SDIP PN 1A 50V

Bridge Rectifiers BR SDIP PN 1A 50V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number DF005S1 916885-DF005S1 299-DF005S1 DF005S1TR-ND DF005S1 DF005S1
Product Name Bridge Rectifiers - DF005S1 Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package PDIP-4 GW 4-SMD, Gull Wing SDIP-4L
Life Cycle Stage Obsolete Active
RoHS Compliant RoHS
Diode Type Bridge Rectifier Single Phase Standard 50 V Surface Mount 4-SDIP
Unlock Full Specs
to access all available technical data