Vishay Precision Group Bridge Rectifiers DF02SA-E3/77

Description
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF02SA-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02SA-E3/77GIDKR-ND
Bridge Rectifiers DF02SA-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF02SA-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02SA-E3/77GITR-ND
Bridge Rectifiers DF02SA-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF02SA-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02SA-E3/77GICT-ND
Bridge Rectifiers DF02SA-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
200V 1A Diode and Rectifier - 299-DF02SA-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
299-DF02SA-E3/77
200V 1A Diode and Rectifier 299-DF02SA-E3/77
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS T/R Product overview: DF02SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02SA-E3/77 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS T/R Product overview: DF02SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02SA-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF02SA-E3/77 - 014120-DF02SA-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF02SA-E3/77
014120-DF02SA-E3/77
Bridge Rectifiers - DF02SA-E3/77 014120-DF02SA-E3/77
Manufacturer: Vishay Win Source Part Number: 014120-DF02SA-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014120-DF02SA-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF02SA-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF02SA-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF02SA-E3/77
BRIDGE RECT 1PHASE 200V 1A DFS

BRIDGE RECT 1PHASE 200V 1A DFS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number DF02SA-E3/77GIDKR-ND 299-DF02SA-E3/77 014120-DF02SA-E3/77 DF02SA-E3/77
Product Name Bridge Rectifiers 200V 1A Diode and Rectifier Bridge Rectifiers - DF02SA-E3/77 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape and Reel
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - BAR50-03WE6327 - Rochester Electronics
Specs
Package SOD-323; SOD-323-2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - FF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 45 volts
View Details