Vishay Intertechnology, Inc. Bridge Rectifiers - DF01SA-E3/45 DF01SA-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 136160-DF01SA-E3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Voltage - Peak Reverse (Max): 100V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 136160-DF01SA-E3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Voltage - Peak Reverse (Max): 100V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF01SA-E3/45 - 136160-DF01SA-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF01SA-E3/45
136160-DF01SA-E3/45
Bridge Rectifiers - DF01SA-E3/45 136160-DF01SA-E3/45
Manufacturer: Vishay Win Source Part Number: 136160-DF01SA-E3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Voltage - Peak Reverse (Max): 100V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 136160-DF01SA-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 1A Diode and Rectifier - 299-DF01SA-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
299-DF01SA-E3/45
100V 1A Diode and Rectifier 299-DF01SA-E3/45
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFS Tube Product overview: DF01SA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01SA-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFS Tube Product overview: DF01SA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01SA-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 112-DF01SA-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-DF01SA-E3/45-ND
Bridge Rectifiers 112-DF01SA-E3/45-ND
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS

Bridge Rectifier Single Phase Standard 100V Surface Mount DFS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF01SA-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF01SA-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF01SA-E3/45
BRIDGE RECT 1PHASE 100V 1A DFS

BRIDGE RECT 1PHASE 100V 1A DFS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF01SA-E3/45
Bridge Rectifiers DF01SA-E3/45
Bridge Rectifiers 1.0 Amp 100 Volt

Bridge Rectifiers 1.0 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 136160-DF01SA-E3/45 299-DF01SA-E3/45 112-DF01SA-E3/45-ND DF01SA-E3/45 DF01SA-E3/45
Product Name Bridge Rectifiers - DF01SA-E3/45 100V 1A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Rail/Tube 4-SMD, Gull Wing DFS
Unlock Full Specs
to access all available technical data