SMC Diode Solutions Co., Ltd 800V Diode and Rectifier DF06

Description
800V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF06 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF06 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V Diode and Rectifier - 299-DF06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V Diode and Rectifier
299-DF06
800V Diode and Rectifier 299-DF06
800V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF06 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06 can be used for catalog matching and distributor lookup.

800V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF06 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06 can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - 1655-DF06-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-DF06-ND
Bridge Rectifiers 1655-DF06-ND
BRIDGE RECT 1PHASE 800V 1A DB-M

BRIDGE RECT 1PHASE 800V 1A DB-M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Rectifiers
Product Number 299-DF06 1655-DF06-ND
Product Name 800V Diode and Rectifier Bridge Rectifiers
Package Tube "4-EDIP (0.321"", 8.15mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220301 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 400 volts
View Details
80V 100MA Diode and Rectifier - 284-BAR89-02LRH E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers