Vishay Precision Group 400V 1A Diode and Rectifier DF04M-E3/45

Description
Rectifier Bridge Diode Single 400V 1A 4-Pin Case DFM Tube Product overview: DF04M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04M-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 400V 1A 4-Pin Case DFM Tube Product overview: DF04M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04M-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 299-DF04M-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
299-DF04M-E3/45
400V 1A Diode and Rectifier 299-DF04M-E3/45
Rectifier Bridge Diode Single 400V 1A 4-Pin Case DFM Tube Product overview: DF04M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04M-E3/45 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 400V 1A 4-Pin Case DFM Tube Product overview: DF04M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04M-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF04M-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF04M-E3/45GI-ND
Bridge Rectifiers DF04M-E3/45GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole DFM

Bridge Rectifier Single Phase Standard 400V Through Hole DFM

Buy Now Datasheet
Bridge Rectifiers - DF04M-E3/45 - 718215-DF04M-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF04M-E3/45
718215-DF04M-E3/45
Bridge Rectifiers - DF04M-E3/45 718215-DF04M-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 718215-DF04M-E3/45 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Family Name: DF04M Categories: Discrete Semiconductor Products Supplier Device Package: DFM Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-EDIP Voltage - Peak Reverse (Maximum): 400V Alternative Parts (Cross-Reference): DF04-LF; DF04M; DF04; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: DF04 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 400V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 718215-DF04M-E3/45
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Family Name: DF04M
Categories: Discrete Semiconductor Products
Supplier Device Package: DFM
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-EDIP
Voltage - Peak Reverse (Maximum): 400V
Alternative Parts (Cross-Reference): DF04-LF; DF04M; DF04;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: DF04
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 400V

Buy Now Datasheet
Bridge Rectifiers - 6294920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6294920P
Bridge Rectifiers 6294920P
Bridge Rectifier Single 400V 1A DFM4

Bridge Rectifier Single 400V 1A DFM4

Supplier's Site
Bridge Rectifiers - 1652457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652457
Bridge Rectifiers 1652457
Bridge Rectifier Single 400V 1A DFM4

Bridge Rectifier Single 400V 1A DFM4

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF04M-E3/45
Bridge Rectifiers DF04M-E3/45
Bridge Rectifiers 1.0 Amp 400 Volt

Bridge Rectifiers 1.0 Amp 400 Volt

Buy Now Datasheet
Bridge Rectifiers - DF04M-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF04M-E3/45
Bridge Rectifiers DF04M-E3/45
BRIDGE RECT 1PHASE 400V 1A DFM

BRIDGE RECT 1PHASE 400V 1A DFM

Supplier's Site Datasheet
Rectifier, Miniature Glass Passivated Single-Phase; 200 V; 1; PCB Mount; -55 de - 70217351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Miniature Glass Passivated Single-Phase; 200 V; 1; PCB Mount; -55 de
70217351
Rectifier, Miniature Glass Passivated Single-Phase; 200 V; 1; PCB Mount; -55 de 70217351
Features: UL Recognition File Number E54214 Ideal for Printed Circuit Boards Applicable for Automotive Insertion High Surge Current Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in ac-to-dc bridge full wave rectification for SMPS, lighting ballaster, adapter, battery charger, home appliances, office equipment and telecommunication applications

Features:

  • UL Recognition File Number E54214
  • Ideal for Printed Circuit Boards
  • Applicable for Automotive Insertion
  • High Surge Current Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    General-purpose use in ac-to-dc bridge full wave rectification for SMPS, lighting ballaster, adapter, battery charger, home appliances, office equipment and telecommunication applications
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF04M-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF04M-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF04M-E3/45
BRIDGE RECT 1PHASE 400V 1A DFM

BRIDGE RECT 1PHASE 400V 1A DFM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-DF04M-E3/45 DF04M-E3/45GI-ND 718215-DF04M-E3/45 6294920P 1652457 DF04M-E3/45 DF04M-E3/45 70217351 DF04M-E3/45
Product Name 400V 1A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - DF04M-E3/45 Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Rectifier, Miniature Glass Passivated Single-Phase; 200 V; 1; PCB Mount; -55 de Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Rail/Tube "4-EDIP (0.300"", 7.62mm)" DFM Df-m DFM DFM
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -50 to ? C (-58 to ? F)
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data