Manufacturer: Diodes Incorporated
Win Source Part Number: 014084-DDZX10C-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 8 Ohm
Family Name: DDZX10C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBZ4697-V-GS08; MMBZ4697-GS18; MMBZ4697/E8;
Introduction Date: August 11, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
DIODE ZENER 10V 300MW SOT23-3 Product overview: DDZX10C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX10C-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 300MW SOT23-3
DIODE ZENER 10V 300MW SOT23-3
Zener Diode 10V 300mW ±3% Surface Mount SOT-23-3
DIODE ZENER 10V 300MW SOT23-3
DIODE ZENER 10V 300MW SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 014084-DDZX10C-7 | 287-DDZX10C-7 | 31-DDZX10C-7CT-ND | DDZX10C-7 | DDZX10C-7 | DDZX10C-7 |
| Product Name | Diodes - Zener - Single - DDZX10C-7 | 10V 300MW SOT23 Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| VZ | 10 volts | 9.95 volts | 10 volts | 10 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms |