Diode Rectifier Bridge Single 100V 1.5A 4-Pin Case DFS T/R Product overview: DF1501S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1501S-E3/77 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS
Manufacturer: Vishay
Win Source Part Number: 1032888-DF1501S-E3/7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 100V 1.5A DFS
Bridge Rectifiers 1.5 Amp 100 Volt 50 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-DF1501S-E3/77 | DF1501S-E3/77GITR-ND | 1032888-DF1501S-E3/77 | DF1501S-E3/77 | DF1501S-E3/77 |
| Product Name | 100V 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - DF1501S-E3/77 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape and Reel | 4-SMD, Gull Wing | DFS | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |