Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifiers 1A 8000V DIODE, SMD DFS BRIDGE RECTIFIER
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | DF08ST-G-ND | DF08ST-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |