Win Source Part Number: 1367400-DDZX7V5C-13
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DDZX7
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±3%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 6 V
Power - Max: 300 mW
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 6 Ohms
DIODE ZENER 7.5V 300MW SOT23 Product overview: DDZX7V5C-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX7V5C-13 can be used for catalog matching and distributor lookup.
Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3
DIODE ZENER 7.5V 300MW SOT23
Zener Diodes 300mW Power DIS 300MW 7.5V 0.9V Vf
DIODE ZENER 7.5V 300MW SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367400-DDZX7V5C-13 | 287-DDZX7V5C-13 | DDZX7V5C-13DI-ND | DDZX7V5C-13 | DDZX7V5C-13 | DDZX7V5C-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 7.5V 300MW SOT23 Zener Diode | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | ||
| VZ | 7.5 volts | 7.48 volts | 7.5 volts | 7.5 volts | ||
| ZZT | 6 ohms | 6 ohms | 6 ohms | 6 ohms | ||
| IR | 0.1000 mA | 1.00E-4 mA | 100 mA |