DIODES Incorporated Single Zener Diodes DDZX27D-7

Description
Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZX27D-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX27D-7DICT-ND
Single Zener Diodes DDZX27D-7DICT-ND
Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3

Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX27D-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX27D-7DIDKR-ND
Single Zener Diodes DDZX27D-7DIDKR-ND
Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3

Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX27D-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX27D-7DITR-ND
Single Zener Diodes DDZX27D-7DITR-ND
Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3

Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
27V 300MW SOT23 Zener Diode
287-DDZX27D-7
27V 300MW SOT23 Zener Diode 287-DDZX27D-7
DIODE ZENER 27V 300MW SOT23-3 Product overview: DDZX27D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX27D-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 300MW SOT23-3 Product overview: DDZX27D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX27D-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZX27D-7 - 000602-DDZX27D-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZX27D-7
000602-DDZX27D-7
Diodes - Zener - Single - DDZX27D-7 000602-DDZX27D-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000602-DDZX27D-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000602-DDZX27D-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DDZX27D-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZX27D-7
Single Zener Diodes DDZX27D-7
DIODE ZENER 27V 300MW SOT23-3

DIODE ZENER 27V 300MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZX27D-7
Zener Diodes DDZX27D-7
Zener Diodes 300MW 27V

Zener Diodes 300MW 27V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZX27D-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZX27D-7
Discrete Semiconductor Products - Diodes - Zener DDZX27D-7
DIODE ZENER 27V 300MW SOT23-3

DIODE ZENER 27V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZX27D-7DICT-ND 287-DDZX27D-7 000602-DDZX27D-7 DDZX27D-7 DDZX27D-7 DDZX27D-7
Product Name Single Zener Diodes 27V 300MW SOT23 Zener Diode Diodes - Zener - Single - DDZX27D-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 26.97 volts 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data