Bridge Rectifier Single Phase Standard 50V Surface Mount DF-S
BRIDGE RECT 1PHASE 50V 1A DFS
50A 1.1V 1A 50V DF-S Bridge Rectifiers ROHS
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | DF005SDI-ND | DF005S | DF005S | DF005S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | 4-SMD, Gull Wing | DFS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VF | 1.1 volts | 1.1 volts |