TVS DIODE 32VWM 50VC SOT23-3
TVS DIODE 32VWM 50VC SOT23-3
TVS DIODE 32VWM 50VC SOT23-3
DATALINE PROTECTION PP SOT23 T&R
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD32VS2SOQ-7TR-ND | DESD32VS2SOQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 50 volts | 50 volts |