Bridge Rectifier Single Phase Standard 100V Through Hole 4-DIP
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1 AMP, 100V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1P 100V 1.5A 4DIP
BRIDGE RECT 1P 100V 1.5A 4DIP
Bridge Rectifiers 1.5A Bridge
| DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DF01M-ND | 16124764 | DF01M | DF01M | DF01M |
| Product Name | Bridge Rectifiers | Diode | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | "4-EDIP (0.300"", 7.62mm)" | PDIP-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |