Vishay Precision Group SMD 1A 800V Diode and Rectifier DF08S-E3/77

Description
1A 800V SMD Bridge Rectifier Diode Product overview: DF08S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 800V SMD Bridge Rectifier Diode Product overview: DF08S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 800V Diode and Rectifier - 299-DF08S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 800V Diode and Rectifier
299-DF08S-E3/77
SMD 1A 800V Diode and Rectifier 299-DF08S-E3/77
1A 800V SMD Bridge Rectifier Diode Product overview: DF08S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S-E3/77 can be used for catalog matching and distributor lookup.

1A 800V SMD Bridge Rectifier Diode Product overview: DF08S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF08S-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF08S-E3/77GITR-ND
Bridge Rectifiers DF08S-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF08S-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF08S-E3/77GICT-ND
Bridge Rectifiers DF08S-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF08S-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF08S-E3/77GIDKR-ND
Bridge Rectifiers DF08S-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - 7102885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7102885P
Bridge Rectifiers 7102885P
Diode Rectifier Bridge Single 800V 1A

Diode Rectifier Bridge Single 800V 1A

Supplier's Site
Bridge Rectifiers - 7102885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7102885
Bridge Rectifiers 7102885
Diode Rectifier Bridge Single 800V 1A

Diode Rectifier Bridge Single 800V 1A

Supplier's Site
Bridge Rectifiers - 1652917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652917
Bridge Rectifiers 1652917
Diode Rectifier Bridge Single 800V 1A

Diode Rectifier Bridge Single 800V 1A

Supplier's Site
Bridge Rectifiers - DF08S-E3/77 - 014127-DF08S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF08S-E3/77
014127-DF08S-E3/77
Bridge Rectifiers - DF08S-E3/77 014127-DF08S-E3/77
Manufacturer: Vishay Win Source Part Number: 014127-DF08S-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014127-DF08S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - DF08S-E3/77 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF08S-E3/77
Bridge Rectifiers DF08S-E3/77
BRIDGE RECT 1PHASE 800V 1A DFS

BRIDGE RECT 1PHASE 800V 1A DFS

Supplier's Site Datasheet
50A 5uA@800V 1.1V@1A 1A 800V -55℃~+150℃@(Tj) DFS Bridge Rectifiers ROHS - 17930-DF08S-E3/77 - Utmel Electronic Limited
Hong Kong, China
50A 5uA@800V 1.1V@1A 1A 800V -55℃~+150℃@(Tj) DFS Bridge Rectifiers ROHS
17930-DF08S-E3/77
50A 5uA@800V 1.1V@1A 1A 800V -55℃~+150℃@(Tj) DFS Bridge Rectifiers ROHS 17930-DF08S-E3/77
50A 5uA@800V 1.1V@1A 1A 800V -55℃~+150℃@(Tj) DFS Bridge Rectifiers ROHS

50A 5uA@800V 1.1V@1A 1A 800V -55℃~+150℃@(Tj) DFS Bridge Rectifiers ROHS

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF08S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF08S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF08S-E3/77
BRIDGE RECT 1PHASE 800V 1A DFS

BRIDGE RECT 1PHASE 800V 1A DFS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF08S-E3/77
Bridge Rectifiers DF08S-E3/77
Bridge Rectifiers 1.0 Amp 800 Volt

Bridge Rectifiers 1.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 299-DF08S-E3/77 DF08S-E3/77GITR-ND 7102885P 7102885 014127-DF08S-E3/77 DF08S-E3/77 17930-DF08S-E3/77 DF08S-E3/77 DF08S-E3/77
Product Name SMD 1A 800V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - DF08S-E3/77 Bridge Rectifiers 50A 5uA@800V 1.1V@1A 1A 800V -55℃~+150℃@(Tj) DFS Bridge Rectifiers ROHS Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tape and Reel 4-SMD, Gull Wing DFS Df-s DFS
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data