The DF2S8.2FS,L3M is a silicon epitaxial planar transient voltage suppressor (TVS) diode designed specifically for electrostatic discharge (ESD) protection. It is packaged in a compact SOD-923 surface mount configuration, making it suitable for space-constrained applications. The device has a working peak reverse voltage (VRWM) of 6.5 V and a Zener voltage of 8.2 V, with a maximum ESD protection rating of ±30 kV according to IEC61000-4-2 standards. The diode features a low dynamic impedance of 20 ohms and a total capacitance of 6.5 pF at a frequency of 1 MHz, which helps maintain signal integrity in high-speed applications. The operating temperature range is from -55°C to 150°C, ensuring reliability in various environmental conditions. The product is intended solely for ESD protection and is not suitable for voltage regulation or other applications. Engineers should consider this component for projects requiring robust ESD protection in electronic circuits, particularly where space and performance are critical.
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 6.5VWM SOD923 Product overview: DF2S8.2FS,L3M from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S8.2FS,L3M can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 868488-DF2S8.2FS,L3M
Features: - Clamp - Ipp Tvs Diode Surface Mount SOD-923
Package: Reel - TR
Package: SOD-923
Mounting: Surface Mount
Family Name: DF2S8.2
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF2S8.2FS,L3M(B, DF2S8.2FS,L3M(T, DF2S8.2FSL3MTR, DF2S8.2FSL3MDKR, DF2S8.2FSL3MCT
TVS DIODE 6.5VWM SOD923
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2S8.2FSL3MCT-ND | 144-DF2S8.2FS,L3M | 868488-DF2S8.2FS,L3M | DF2S8.2FS,L3M |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - DF2S8.2FS,L3M | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |