Bridge Rectifier Single Phase Standard 1kV Through Hole DFM
Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DFM Tube Product overview: DF10MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10MA-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 800688-DF10MA-E3/45
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Supplier Device Package: DFM
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-EDIP
Voltage - Peak Reverse (Maximum): 1kV
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 1000V
Part Number Series: DF10
Bridge Rectifiers 1.0 Amp 1000 Volt
BRIDGE RECT 1PHASE 1KV 1A DFM
BRIDGE RECT 1PHASE 1KV 1A DFM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-DF10MA-E3/45-ND | 299-DF10MA-E3/45 | 800688-DF10MA-E3/45 | DF10MA-E3/45 | DF10MA-E3/45 | DF10MA-E3/45 |
| Product Name | Bridge Rectifiers | 1KV 1A Diode and Rectifier | Bridge Rectifiers - DF10MA-E3/45 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | "4-EDIP (0.300"", 7.62mm)" | Rail/Tube | DFS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | |||||
| IO | 1 amps |